The KRG200024 is a 24 VDC industrial relay with two changeover contacts rated for 8 A, designed for general-purpose switching applications. It features a coil resistance of 1440 Ohm and consumes 0.43 W at nominal voltage. The relay operates within a temperature range of -40°C to +85°C and has an operate time of 10 ms and a release time of 5 ms at nominal voltage. It meets dielectric strength requirements of 5000 VAC between coil and contacts and 1000 VAC between contacts, both for one minute. Insulation resistance is 1000 MΩ at 500 VDC. The device includes an integrated LED and test button, and operates in non-condensing humidity from 5% to 85%. It is supplied in a 10-piece unit with a total weight of 0.014 kg per unit.
KRG200024 (24VDC, 2CO, 8A, RELAY
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 288-KL820297-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |