AMERICAN ELECTRICAL, INC.
KL326310 -- DIN RAIL, CHANNEL
American Electrical, Inc.
Din Rail, Channel
KL326310
Description
YBK 2.5 CLD 24VDC BEIGE
Request a Quote
Email Supplier
Datasheet
Description
YBK 2.5 CLD 24VDC BEIGE
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
288-KL326310-ND |
|
Product Name
|
Din Rail, Channel |
|
Connector Type
|
DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details