The KL270850 is a slim 60VDC PLC relay with a 1 C/O contact, designed for 230VAC/DC coil operation. It features an integrated RC filter, contact material of AgSnO₂, and a maximum switching rating of 6A/250VAC or 6A/30VDC. The coil consumes 210mW with an impedance of 16600 Ω (±15%), operates in 10ms maximum, and releases in 5ms maximum. It meets UL508 and IEC EN 61947-1:2010 standards, with dielectric strength of 4000VAC between coil and contacts, and 1000VAC between contacts. Operating temperature ranges from -40°C to +85°C, and it supports mechanical lifespans up to 10⁷ operations. The relay uses a plug-in socket compatible with the KPR-SCE series and is rated for 3×10⁴ electrical operations at 85°C with a resistive load.
INTERFACE RELAY 230VAC/DC, 1NO,
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 288-KL270850-ND |
| Product Name | Power Relays, Over 2 Amps |