Slim-type PLC relay with 1 C/O contact, designed for 115VAC/DC coil operation, features AgSnO2 contacts rated for 6A at 250VAC or 30VDC, with a coil consumption of 210mW at 60VDC, operate time max. 10ms, and release time max. 5ms. The relay is rated for 10^7 mechanical operations and 3×10^4 electrical operations under 85°C, with dielectric strength of 4000VAC between coil and contacts. It meets UL508 and IEC EN 61947-1:2010 standards, operates from -40°C to +85°C, and is compatible with KPR-SCE-115VAC/DC-1C
INTERFACE RELAY 115VAC/DC, 1NO,
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 288-KL270840-ND |
| Product Name | Power Relays, Over 2 Amps |