Slim plug-in relay for 24VAC/DC coil voltage with 1 C/O contact, rated for 6A at 250VAC or 30VDC, featuring an integrated RC filter, AgSnO₂ contacts, and a coil consumption of 170mW. The relay operates from -40°C to +85°C, meets UL508 and IEC EN 61984-2011 standards, and mounts in a 16-pin socket (ordering code 270 810).
INTERFACE RELAY 24VAC/DC, 1NO, 1
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 288-KL270810-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |