The KL270800 is a slim plug-in relay for PLC applications, rated for 12VAC/DC coil voltage with a 1C/O (SPDT) contact configuration and AgSnO2 contact material. It operates on an input voltage range of 9.6V to 13.8V and releases at or below 2.4V. The relay consumes 0.35W DC or 0.35VA AC, has an impedance of 212 Ω ±10%, and switches up to 6A at 250VAC (1500VA) or 6A at 30VDC (180W). Contact life is rated for 3×10⁴ operations under electrical load and 10⁷ operations mechanically. The relay meets UL508 and IEC EN 61947-1:2010 standards, operates from -40°C to +85°C, and is mounted in a KPR-SCE socket. Dielectric strength is 4000VAC between coil and contacts for 1 minute. The package is a plug-in type with a 16-pin bridge interface, matching the TK-KPR-S design.
INTERFACE RELAY 12VAC/DC, 1NO, 1
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 288-KL270800-ND |
| Product Name | Power Relays, Over 2 Amps |