The CC40-110 is a three-pole electromechanical contactor rated for 50/60 Hz operation with an 8 kV impulse withstand voltage and a UL continuous current rating of 60 A, classified as NEMA size 1. It is designed for chassis mount or DIN rail installation.
Manufacturer: American Electrical Inc.
Win Source Part Number: 914992-CC40-110
Series: CC
Package: Bulk
Mounting: Chassis Mount, DIN Rail
Family Name: CC40
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.49.0065
| Win Source Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 914992-CC40-110 |
| Product Name | Contactors (Electromechanical) - CC40-110 |
| Mounting | PCBoard; Chassis Mount, DIN Rail |