American Electrical, Inc. Circuit Breakers C15A1P-489

Description
Circuit Breaker Magnetic (Hydraulic Delay) 15A 240V AC DC Lever DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 15A 240V AC DC Lever DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 288-1358-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
288-1358-ND
Circuit Breakers 288-1358-ND
Circuit Breaker Magnetic (Hydraulic Delay) 15A 240V AC DC Lever DIN Rail

Circuit Breaker Magnetic (Hydraulic Delay) 15A 240V AC DC Lever DIN Rail

Buy Now Datasheet
Circuit Protection - Circuit Breakers - C15A1P-489 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
C15A1P-489
Circuit Protection - Circuit Breakers C15A1P-489
Win Source Part Number: 1340440-C15A1P-489 Category: Circuit Protection - Circuit Breakers Package: Box Voltage Rating - AC: 240 V Standard Package: 12 Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Current Rating (Amps): 15A REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Mfr: American Electrical Inc. Base Product Number: C15A1P Approval Agency: CE, UL489, UR

Win Source Part Number: 1340440-C15A1P-489
Category: Circuit Protection - Circuit Breakers
Package: Box
Voltage Rating - AC: 240 V
Standard Package: 12
Actuator Type: Lever
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: DIN Rail
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Current Rating (Amps): 15A
REACH Status: REACH Unaffected
HTSUS: 8536.20.0020
Mfr: American Electrical Inc.
Base Product Number: C15A1P
Approval Agency: CE, UL489, UR

Buy Now Datasheet
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 15A;DIN Rail;1 Pole;Vol-Rtg 120/240V - 70037683 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 15A;DIN Rail;1 Pole;Vol-Rtg 120/240V
70037683
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 15A;DIN Rail;1 Pole;Vol-Rtg 120/240V 70037683
UL 489 Approved DIN Rail Mounted Compact 13 mm Width 100% Rating Capability Hydraulic-Magnetic Technology 120/240 VAC 50/60 Hz 10,000 A Interrupting Capacity 1500 V 50/60 Hz Dielectric Strength 100 Megaohm Insulation Resistance –40°C to +60°C Operating Temperature Range

  • UL 489 Approved
  • DIN Rail Mounted
  • Compact 13 mm Width
  • 100% Rating Capability
  • Hydraulic-Magnetic Technology
  • 120/240 VAC 50/60 Hz
  • 10,000 A Interrupting Capacity
  • 1500 V 50/60 Hz Dielectric Strength
  • 100 Megaohm Insulation Resistance
  • –40°C to +60°C Operating Temperature Range
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 288-1358-ND C15A1P-489 70037683
Product Name Circuit Breakers Circuit Protection - Circuit Breakers Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 15A;DIN Rail;1 Pole;Vol-Rtg 120/240V
Rated Current 15 amps 15 amps
Trip System Type Magnetic Hydraulic Magnetic Magnetic Hydraulic
Mounting Style Din Rail Mounted Din Rail Mounted
Manual Actuator Type Other; (Lever) Toggle
Unlock Full Specs
to access all available technical data