Circuit Breaker Magnetic (Hydraulic Delay) 10A 240V AC DC Lever DIN Rail
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 288-1357-ND | 70037682 |
| Product Name | Circuit Breakers | Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 10A;DIN Rail;1 Pole;Vol-Rtg 120/240V |
| Rated Current | 10 amps | 10 amps |
| Trip System Type | Magnetic Hydraulic | Magnetic Hydraulic |
| Mounting Style | Din Rail Mounted | Din Rail Mounted |
| Manual Actuator Type | Other; (Lever) | Toggle |