American Electrical, Inc. Cables, Wires - Management - Cable and Cord Grips A1100.20.110

Description
Win Source Part Number: 1192228-A1100.20.110 Category: Cables, Wires - Management>Cable and Cord Grips Series: Progress® MS Type: Cable Gland Color: Silver Package: Box Ingress Protection: IP68/IP69K - Dust Tight, Water Resistant, Waterproof Standard Package: 50 Material: Brass, Nickel Plated Includes: O-Ring, Seal, Strain Relief Cable Diameter: 0.31" ~ 0.43" (8.0mm ~ 11.0mm) Panel Hole Size: 0.787" (20.0mm) Thread Size: M20x1.5 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.90.0010 Mfr: American Electrical Inc. Other Names: 1100.20.110-ND,1100. 20.110,288-A1100.20. 110 Base Product Number: 1100
Request a Quote Datasheet
Description
Win Source Part Number: 1192228-A1100.20.110 Category: Cables, Wires - Management>Cable and Cord Grips Series: Progress® MS Type: Cable Gland Color: Silver Package: Box Ingress Protection: IP68/IP69K - Dust Tight, Water Resistant, Waterproof Standard Package: 50 Material: Brass, Nickel Plated Includes: O-Ring, Seal, Strain Relief Cable Diameter: 0.31" ~ 0.43" (8.0mm ~ 11.0mm) Panel Hole Size: 0.787" (20.0mm) Thread Size: M20x1.5 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.90.0010 Mfr: American Electrical Inc. Other Names: 1100.20.110-ND,1100. 20.110,288-A1100.20. 110 Base Product Number: 1100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable and Cord Grips
1192228-A1100.20.110
Cables, Wires - Management - Cable and Cord Grips 1192228-A1100.20.110
Win Source Part Number: 1192228-A1100.20.110 Category: Cables, Wires - Management>Cable and Cord Grips Series: Progress® MS Type: Cable Gland Color: Silver Package: Box Ingress Protection: IP68/IP69K - Dust Tight, Water Resistant, Waterproof Standard Package: 50 Material: Brass, Nickel Plated Includes: O-Ring, Seal, Strain Relief Cable Diameter: 0.31" ~ 0.43" (8.0mm ~ 11.0mm) Panel Hole Size: 0.787" (20.0mm) Thread Size: M20x1.5 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.90.0010 Mfr: American Electrical Inc. Other Names: 1100.20.110-ND,1100. 20.110,288-A1100.20. 110 Base Product Number: 1100

Win Source Part Number: 1192228-A1100.20.110
Category: Cables, Wires - Management>Cable and Cord Grips
Series: Progress® MS
Type: Cable Gland
Color: Silver
Package: Box
Ingress Protection: IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Standard Package: 50
Material: Brass, Nickel Plated
Includes: O-Ring, Seal, Strain Relief
Cable Diameter: 0.31" ~ 0.43" (8.0mm ~ 11.0mm)
Panel Hole Size: 0.787" (20.0mm)
Thread Size: M20x1.5
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8547.90.0010
Mfr: American Electrical Inc.
Other Names: 1100.20.110-ND,1100.20.110,288-A1100.20.110
Base Product Number: 1100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1192228-A1100.20.110
Product Name Cables, Wires - Management - Cable and Cord Grips
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 65.62 ft (200 dm)
Connector Type HF plug connector
View Details
Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details