American Electrical, Inc. Cable Ties and Zip Ties 5214CDT

Description
"CBL TIE LCK BLU 40LB 7.87"" 100PK"
Request a Quote Datasheet
Description
"CBL TIE LCK BLU 40LB 7.87"" 100PK"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 288-5214CDT-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
288-5214CDT-ND
Cable Ties and Zip Ties 288-5214CDT-ND
"CBL TIE LCK BLU 40LB 7.87"" 100PK"

"CBL TIE LCK BLU 40LB 7.87"" 100PK"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Ties
Product Number 288-5214CDT-ND
Product Name Cable Ties and Zip Ties
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-021 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details