American Electrical, Inc. Fuseholders 2544000

Description
Fuse Block 32A 600V 3 Circuit Cartridge DIN Rail
Request a Quote Datasheet
Description
Fuse Block 32A 600V 3 Circuit Cartridge DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 288-1305-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
288-1305-ND
Fuseholders 288-1305-ND
Fuse Block 32A 600V 3 Circuit Cartridge DIN Rail

Fuse Block 32A 600V 3 Circuit Cartridge DIN Rail

Buy Now Datasheet
Hldr, Fuse; 26-6 AWG; 81 mm H x 17 mm Wx 64.5 mm D; 32 A; 600 V; Cartridge - 70037583 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Fuse; 26-6 AWG; 81 mm H x 17 mm Wx 64.5 mm D; 32 A; 600 V; Cartridge
70037583
Hldr, Fuse; 26-6 AWG; 81 mm H x 17 mm Wx 64.5 mm D; 32 A; 600 V; Cartridge 70037583
DIN Rail Mounted Fuse Holder For 1.5 in. x 13⁄32 in. Fuses Holds 11⁄2 × 13⁄32 (10 × 38 mm) Fuses 600 Volts 32 Amps Accepts 26-6 AWG Wire

DIN Rail Mounted Fuse Holder For 1.5 in. x 13⁄32 in. Fuses

  • Holds 11⁄2 × 13⁄32 (10 × 38 mm) Fuses
  • 600 Volts
  • 32 Amps
  • Accepts 26-6 AWG Wire
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders
Product Number 288-1305-ND 70037583
Product Name Fuseholders Hldr, Fuse; 26-6 AWG; 81 mm H x 17 mm Wx 64.5 mm D; 32 A; 600 V; Cartridge
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - E61397-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, vertical - FPR - Reliable High-Performance Fuseholder for 5x20 mm Fuses and Vertical PCB-Mounting - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses Auto fuse clips - VF-111 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details