American Electrical, Inc. Terminal Blocks - Accessories - Wire Ferrules 12810150

Description
CONN FERRULE DIN 16AWG
Request a Quote Datasheet
Description
CONN FERRULE DIN 16AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Accessories - Wire Ferrules - 288-1094-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
288-1094-ND
Terminal Blocks - Accessories - Wire Ferrules 288-1094-ND
CONN FERRULE DIN 16AWG

CONN FERRULE DIN 16AWG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number 288-1094-ND
Product Name Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2854.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Bootlace Ferrules - 1787351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details