Manufacturer: American Electrical Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1200100-12710250
Contact Material: Copper
Length: 7 mm
Orientation: Straight
Contact Plating: Tin
Insulation: Non-Insulated
Material: Copper
Diameter: 3.4 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Wire/Cable Gauge: 14 AWG
Inside Diameter: 2.2 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1200100-12710250 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 12710250 |