American Drill Bushing Company Hoist Ring SHR-EN34515

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Swivel Hoist Ring with Corrosion Resistant Plating. M12 X 1.75 Thread. 1050 Kilogram Load Capacity.
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Swivel Hoist Ring with Corrosion Resistant Plating. M12 X 1.75 Thread. 1050 Kilogram Load Capacity.

Suppliers

Company
Product
Description
Supplier Links
Hoist Ring - SHR-EN34515 - Reid Supply
Norton Shores, MI, United States
Hoist Ring
SHR-EN34515
Hoist Ring SHR-EN34515
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Swivel Hoist Ring with Corrosion Resistant Plating. M12 X 1.75 Thread. 1050 Kilogram Load Capacity.

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Swivel Hoist Ring with Corrosion Resistant Plating. M12 X 1.75 Thread. 1050 Kilogram Load Capacity.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-EN34515
Product Name Hoist Ring
Features Swivel
Finish Nickel Plated; Electroless Nickel
Thread Size M12 x 1.75
Maximum Load 1.16 tons (1.05 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 22.5 - 424102250370 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 24.8 tons (22.5 metric tons)
View Details
Shackles - 1244823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Traditional Center-Pull Hoist Rings with Standard U-Bar - 23424 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 7/8-9 In
Maximum Load 4 tons (3.63 metric tons)
View Details
Tuff Forged™ Swivel Hoist Ring: 1-1/4-7 x 2-3/4 Thread, Rated Load: 15,000 lbs. - AK56804 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 7.5 tons (6.8 metric tons)
View Details