American Drill Bushing Company Hoist Rings, Load Capacity - 8006.8 N | 1800 lbf, Torque - 20.3 Nm | 15.0 lb-ft SHR-47313

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 8006.8 N | 1800 lbf, Torque - 20.3 Nm | 15.0 lb-ft - SHR-47313 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 8006.8 N | 1800 lbf, Torque - 20.3 Nm | 15.0 lb-ft
SHR-47313
Hoist Rings, Load Capacity - 8006.8 N | 1800 lbf, Torque - 20.3 Nm | 15.0 lb-ft SHR-47313
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-47313
Product Name Hoist Rings, Load Capacity - 8006.8 N | 1800 lbf, Torque - 20.3 Nm | 15.0 lb-ft
Type Side-pull
Finish Black Oxide; Black Oxide
Thread Size 1/2-13
Maximum Load 0.9000 tons (0.8165 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye / Eye Crosby S5 WLL ton 35 Ton - 422503500100 - Certex UK
Specs
Features Swivel
Maximum Load 38.58 tons (35 metric tons)
Weight 146 lbs (66 kg)
View Details
Shackles - 2553736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
Shackle-Lok™ Hoist Rings - 24460 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size M30 x 3.5
Maximum Load 7.72 tons (7 metric tons)
View Details
PowerPoint® Ring Connection Lifting Point WPPH-B-2.5 - 7989978 - RUD Chain, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details