American Drill Bushing Company Hoist Ring SHR-36640

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Heavy Duty Weld Mount Hoist Ring. 360 Degree Swivel & 180 Degree Pivot Under Load. 5000 Pound Load Capacity.
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Heavy Duty Weld Mount Hoist Ring. 360 Degree Swivel & 180 Degree Pivot Under Load. 5000 Pound Load Capacity.

Suppliers

Company
Product
Description
Supplier Links
Hoist Ring - SHR-36640 - Reid Supply
Norton Shores, MI, United States
Hoist Ring
SHR-36640
Hoist Ring SHR-36640
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Heavy Duty Weld Mount Hoist Ring. 360 Degree Swivel & 180 Degree Pivot Under Load. 5000 Pound Load Capacity.

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Heavy Duty Weld Mount Hoist Ring. 360 Degree Swivel & 180 Degree Pivot Under Load. 5000 Pound Load Capacity.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-36640
Product Name Hoist Ring
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Forged Center-Pull Hoist Rings - 23968 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M20 x 2.5
Maximum Load 2.37 tons (2.15 metric tons)
View Details
Metric Swivel Hoist Rings Crosby HR-125M 1016701 - 42151016701 - Certex UK
Specs
Features Swivel
Weight 38.37 lbs (17.4 kg)
View Details
Shackles - 750654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
Delta Ring - 300532 -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Maximum Load 1.5 tons (1.36 metric tons)
Units Inch
Inch 2"
View Details