American Drill Bushing Company Hoist Rings, Load Capacity - 44482.2 N | 10000 lbf, Torque - 311.8 Nm | 230.0 lb-ft SHR-36340

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 44482.2 N | 10000 lbf, Torque - 311.8 Nm | 230.0 lb-ft - SHR-36340 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 44482.2 N | 10000 lbf, Torque - 311.8 Nm | 230.0 lb-ft
SHR-36340
Hoist Rings, Load Capacity - 44482.2 N | 10000 lbf, Torque - 311.8 Nm | 230.0 lb-ft SHR-36340
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-36340
Product Name Hoist Rings, Load Capacity - 44482.2 N | 10000 lbf, Torque - 311.8 Nm | 230.0 lb-ft
Type Side-pull
Finish Black Oxide; Black Oxide
Thread Size 1-8
Maximum Load 5 tons (4.54 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Jaw / Hook Crosby S1 WLL ton 25 - 422502500280 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 27.56 tons (25 metric tons)
View Details
Shackles - 750654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
Die-Flipping Hoist Rings - 47926 - Jergens, Inc.
Specs
Features Pivot; Swivel
Special Applications Shackles
Thread Size M36
View Details
Tuff Forged™ Swivel Hoist Ring: 7/8-9 x 1-1/4 Thread, Rated Load: 8000 lbs. - AK56205 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 4 tons (3.63 metric tons)
View Details