American Drill Bushing Company Hoist Rings, Load Capacity - 17792.9 N | 4000 lbf, Torque - 81.3 Nm | 60.0 lb-ft SHR-36320

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 17792.9 N | 4000 lbf, Torque - 81.3 Nm | 60.0 lb-ft - SHR-36320 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 17792.9 N | 4000 lbf, Torque - 81.3 Nm | 60.0 lb-ft
SHR-36320
Hoist Rings, Load Capacity - 17792.9 N | 4000 lbf, Torque - 81.3 Nm | 60.0 lb-ft SHR-36320
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-36320
Product Name Hoist Rings, Load Capacity - 17792.9 N | 4000 lbf, Torque - 81.3 Nm | 60.0 lb-ft
Type Side-pull
Finish Black Oxide; Black Oxide
Thread Size 5/8-11
Maximum Load 2 tons (1.81 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1244853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Mild steel
Finish Galvanized
View Details
Swivel Jaw / Eye Crosby S3 WLL ton 25 - 422502500090 - Certex UK
Specs
Features Swivel
Maximum Load 27.56 tons (25 metric tons)
Weight 135 lbs (61 kg)
View Details
Traditional Center-Pull Hoist Rings with Long U-Bar - 23526 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1-8 In
Maximum Load 5 tons (4.54 metric tons)
View Details
Metric Tuff Forged™ Swivel Hoist Ring: M20 x 2.50 x 30mm Thread, Rated Load: 3000 kgs. - AK56942 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 3.31 tons (3 metric tons)
View Details