American Drill Bushing Company Hoist Rings, Load Capacity - 4448.2 N | 1000 lbf, Torque - 16.3 Nm | 12.0 lb-ft SHR-36310

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 4448.2 N | 1000 lbf, Torque - 16.3 Nm | 12.0 lb-ft - SHR-36310 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 4448.2 N | 1000 lbf, Torque - 16.3 Nm | 12.0 lb-ft
SHR-36310
Hoist Rings, Load Capacity - 4448.2 N | 1000 lbf, Torque - 16.3 Nm | 12.0 lb-ft SHR-36310
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-36310
Product Name Hoist Rings, Load Capacity - 4448.2 N | 1000 lbf, Torque - 16.3 Nm | 12.0 lb-ft
Type Side-pull
Finish Black Oxide; Black Oxide
Thread Size 3/8-16
Maximum Load 0.5000 tons (0.4536 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 193045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Envirolox™ Center-Pull Hoist Rings with Long U-Bar - 23525-E - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1-8 In
Maximum Load 5 tons (4.54 metric tons)
View Details
Eye Self Locking Hook X-025 WLL ton 1.4 - 402300140720 - Certex UK
Specs
Special Applications Hook
Material Steel; Quenched and Tempered Alloy Steel.
Maximum Load 1.54 tons (1.4 metric tons)
View Details
Lifting Ring / Standard D-Ring: 1-1/4-7 Thread, Rated Load: 12,000 lbs. - AK43760 - Te-Co, Inc.
Specs
Maximum Load 6 tons (5.44 metric tons)
Inch 1 1/4"
View Details