American Drill Bushing Company Hoist Rings, Load Capacity - 21351.5 N | 4800 lbf, Torque - 135.6 Nm | 100.0 lb-ft SHR-34716

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 21351.5 N | 4800 lbf, Torque - 135.6 Nm | 100.0 lb-ft - SHR-34716 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 21351.5 N | 4800 lbf, Torque - 135.6 Nm | 100.0 lb-ft
SHR-34716
Hoist Rings, Load Capacity - 21351.5 N | 4800 lbf, Torque - 135.6 Nm | 100.0 lb-ft SHR-34716
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-34716
Product Name Hoist Rings, Load Capacity - 21351.5 N | 4800 lbf, Torque - 135.6 Nm | 100.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size M20 x 2.5
Maximum Load 2.4 tons (2.18 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro DSR UP WLL ton 4.4 - 4215DSRM24UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 4.85 tons (4.4 metric tons)
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23324 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Shackles - 674049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Side Pull Hoist Rings -  - DME Company
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel
View Details