American Drill Bushing Company Hoist Rings, Load Capacity - 21351.5 N | 4800 lbf, Torque - 135.6 Nm | 100.0 lb-ft SHR-34714

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 21351.5 N | 4800 lbf, Torque - 135.6 Nm | 100.0 lb-ft - SHR-34714 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 21351.5 N | 4800 lbf, Torque - 135.6 Nm | 100.0 lb-ft
SHR-34714
Hoist Rings, Load Capacity - 21351.5 N | 4800 lbf, Torque - 135.6 Nm | 100.0 lb-ft SHR-34714
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-34714
Product Name Hoist Rings, Load Capacity - 21351.5 N | 4800 lbf, Torque - 135.6 Nm | 100.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size M20 x 2.5
Maximum Load 2.4 tons (2.18 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye / Hook Crosby S6 WLL ton 5 Ton - 422500500300 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 5.51 tons (5 metric tons)
View Details
Shackles - 3123566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar - 23484LC - Jergens, Inc.
Specs
Type Center-pull
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
View Details
Spin-N-Lok™ Hoist Ring - 36950 - ADB®
Specs
Type Center-pull
Features Pivot
Material Steel
View Details