American Drill Bushing Company Hoist Rings, Load Capacity - 10230.9 N | 2300 lbf, Torque - 38 Nm | 28.0 lb-ft SHR-34515

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 10230.9 N | 2300 lbf, Torque - 38 Nm | 28.0 lb-ft - SHR-34515 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 10230.9 N | 2300 lbf, Torque - 38 Nm | 28.0 lb-ft
SHR-34515
Hoist Rings, Load Capacity - 10230.9 N | 2300 lbf, Torque - 38 Nm | 28.0 lb-ft SHR-34515
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-34515
Product Name Hoist Rings, Load Capacity - 10230.9 N | 2300 lbf, Torque - 38 Nm | 28.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size M12 x 1.75
Maximum Load 1.15 tons (1.04 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 750654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
Quick Lift Double Swivel Ring SS QL DSR WLL ton 2.5 - 4215SSQLDSRM24 - Certex UK
Specs
Features Swivel
Material AISI 316L
Maximum Load 2.76 tons (2.5 metric tons)
View Details
Lift-Check™ Die-Flipping Hoist Rings - 47923LC - Jergens, Inc.
Specs
Features Pivot; Swivel
Special Applications Shackles
Thread Size M20 x 2.5
View Details
Alloy Steel Forged Ring: 1-1/2 Dia., Working Load: 31,300 lbs. - AK43422 - Te-Co, Inc.
Specs
Material Steel
Maximum Load 15.65 tons (14.2 metric tons)
View Details