American Drill Bushing Company Hoist Rings, Load Capacity - 31137.6 N | 7000 lbf, Torque - 637.2 Nm | 470.0 lb-ft SHR-34401

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 31137.6 N | 7000 lbf, Torque - 637.2 Nm | 470.0 lb-ft - SHR-34401 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 31137.6 N | 7000 lbf, Torque - 637.2 Nm | 470.0 lb-ft
SHR-34401
Hoist Rings, Load Capacity - 31137.6 N | 7000 lbf, Torque - 637.2 Nm | 470.0 lb-ft SHR-34401
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-34401
Product Name Hoist Rings, Load Capacity - 31137.6 N | 7000 lbf, Torque - 637.2 Nm | 470.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size M30 x 3.50
Maximum Load 3.5 tons (3.18 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Traditional Center-Pull Hoist Rings with Standard U-Bar - 23429 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1 1/4-7 In
Maximum Load 7.5 tons (6.8 metric tons)
View Details
Shackles - 1244812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Swivel Eye / Eye Crosby S5 WLL ton 8.5 Ton - 422500850100 - Certex UK
Specs
Features Swivel
Maximum Load 9.37 tons (8.5 metric tons)
Weight 29.33 lbs (13.3 kg)
View Details
Shackle Swivel Hoist Rings -  - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Type Center-pull; Screw-mount Lifting Rings
Features Pivot; Swivel
Special Applications Shackles
View Details