American Drill Bushing Company Hoist Rings, Load Capacity - 88964.4 N | 20000 lbf, Torque - NaN Nm | 42-50 lb-ft SHR-34050S

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 88964.4 N | 20000 lbf, Torque - NaN Nm | 42-50 lb-ft - SHR-34050S - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 88964.4 N | 20000 lbf, Torque - NaN Nm | 42-50 lb-ft
SHR-34050S
Hoist Rings, Load Capacity - 88964.4 N | 20000 lbf, Torque - NaN Nm | 42-50 lb-ft SHR-34050S
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-34050S
Product Name Hoist Rings, Load Capacity - 88964.4 N | 20000 lbf, Torque - NaN Nm | 42-50 lb-ft
Finish Black Oxide; Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro OS DSR UP WLL ton 1.05 - 4215OSDSRM12UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 1.16 tons (1.05 metric tons)
View Details
Shackles - 1244831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Envirolox™ Side-Pull Hoist Rings - 47317-E - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Recessed “D” Ring - 300500 -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Units Metric
Weight 1 lbs (0.4535 kg)
View Details