American Drill Bushing Company Hoist Rings, Load Capacity - 53378.7 N | 12000 lbf, Torque - NaN Nm | 20-25 lb-ft SHR-34045S

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 53378.7 N | 12000 lbf, Torque - NaN Nm | 20-25 lb-ft - SHR-34045S - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 53378.7 N | 12000 lbf, Torque - NaN Nm | 20-25 lb-ft
SHR-34045S
Hoist Rings, Load Capacity - 53378.7 N | 12000 lbf, Torque - NaN Nm | 20-25 lb-ft SHR-34045S
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-34045S
Product Name Hoist Rings, Load Capacity - 53378.7 N | 12000 lbf, Torque - NaN Nm | 20-25 lb-ft
Finish Black Oxide; Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Lift-Check™ Center-Pull Hoist Rings with Long U-Bar - 23523LC - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Hoist Ring 8-203 WLL ton 8.75 - 42158203070 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 9.65 tons (8.75 metric tons)
Weight 14.55 lbs (6.6 kg)
View Details
Shackles - 750648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
Heavy Duty® Hoist Ring - 33615 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details