American Drill Bushing Company Hoist Rings, Load Capacity - 22241.1 N | 5000 lbf, Torque - NaN Nm | 20-25 lb-ft SHR-34040S

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 22241.1 N | 5000 lbf, Torque - NaN Nm | 20-25 lb-ft - SHR-34040S - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 22241.1 N | 5000 lbf, Torque - NaN Nm | 20-25 lb-ft
SHR-34040S
Hoist Rings, Load Capacity - 22241.1 N | 5000 lbf, Torque - NaN Nm | 20-25 lb-ft SHR-34040S
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-34040S
Product Name Hoist Rings, Load Capacity - 22241.1 N | 5000 lbf, Torque - NaN Nm | 20-25 lb-ft
Finish Black Oxide; Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Die-Flipping Hoist Rings - 47925 - Jergens, Inc.
Specs
Features Pivot; Swivel
Special Applications Shackles
Thread Size M30
View Details
Shackles - 1244848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Mild steel
Finish Galvanized
View Details
Double Swivel Ring Codipro DSR UP WLL ton 2.3 - 4215DSRM18UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 2.54 tons (2.3 metric tons)
View Details
Side Pull Hoist Rings -  - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel
View Details