American Drill Bushing Company Hoist Rings, Load Capacity - 8896.4 N | 2000 lbf, Torque - NaN Nm | 4-7 lb-ft SHR-34030S

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 8896.4 N | 2000 lbf, Torque - NaN Nm | 4-7 lb-ft - SHR-34030S - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 8896.4 N | 2000 lbf, Torque - NaN Nm | 4-7 lb-ft
SHR-34030S
Hoist Rings, Load Capacity - 8896.4 N | 2000 lbf, Torque - NaN Nm | 4-7 lb-ft SHR-34030S
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-34030S
Product Name Hoist Rings, Load Capacity - 8896.4 N | 2000 lbf, Torque - NaN Nm | 4-7 lb-ft
Finish Black Oxide; Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Shackle-Lok™ Hoist Rings - 24456 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size M20 x 2.5
Maximum Load 2.37 tons (2.15 metric tons)
View Details
Shackles - 3123386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Metric Swivel Hoist Rings Crosby HR-125M 1016701 - 42151016701 - Certex UK
Specs
Features Swivel
Weight 38.37 lbs (17.4 kg)
View Details
Side Pull Hoist Rings -  - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel
View Details