American Drill Bushing Company Hoist Rings, Load Capacity - 22241.1 N | 5000 lbf, Torque - 637.2 Nm | 470.0 lb-ft SHR-33717

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 22241.1 N | 5000 lbf, Torque - 637.2 Nm | 470.0 lb-ft - SHR-33717 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 22241.1 N | 5000 lbf, Torque - 637.2 Nm | 470.0 lb-ft
SHR-33717
Hoist Rings, Load Capacity - 22241.1 N | 5000 lbf, Torque - 637.2 Nm | 470.0 lb-ft SHR-33717
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-33717
Product Name Hoist Rings, Load Capacity - 22241.1 N | 5000 lbf, Torque - 637.2 Nm | 470.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size 3/4-10
Maximum Load 2.5 tons (2.27 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1244826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Triple Swivel Ring Codipro TSR. WLL ton 4.00 - 4215TSRM24 - Certex UK
Specs
Features Swivel
Maximum Load 4.41 tons (4 metric tons)
Weight 6.39 lbs (2.9 kg)
View Details
SP2000™ Side-Pull Hoist Rings - 47589 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size M48 x 5
View Details
Hoist Ring - Metric - SHM Series - DME Company
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details