American Drill Bushing Company Hoist Rings, Load Capacity - 22241.1 N | 5000 lbf, Torque - 311.8 Nm | 230.0 lb-ft SHR-33716

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 22241.1 N | 5000 lbf, Torque - 311.8 Nm | 230.0 lb-ft - SHR-33716 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 22241.1 N | 5000 lbf, Torque - 311.8 Nm | 230.0 lb-ft
SHR-33716
Hoist Rings, Load Capacity - 22241.1 N | 5000 lbf, Torque - 311.8 Nm | 230.0 lb-ft SHR-33716
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-33716
Product Name Hoist Rings, Load Capacity - 22241.1 N | 5000 lbf, Torque - 311.8 Nm | 230.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size 3/4-10
Maximum Load 2.5 tons (2.27 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackle-Lok™ Hoist Rings - 24418 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 1-8 In
Maximum Load 5 tons (4.54 metric tons)
View Details
Double Swivel Ring Codipro SS DSR WLL ton 0.5 - 4215SSDSRM10 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 0.5512 tons (0.5000 metric tons)
View Details
Shackles - 1244824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Recessed “D” Ring - 300500 -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Units Metric
Weight 1 lbs (0.4535 kg)
View Details