Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.
. Hoist Ring
| Reid Supply | |
|---|---|
| Product Category | Hoist Rings |
| Product Number | SHR-33714 |
| Product Name | Hoist Rings, Load Capacity - 22241.1 N | 5000 lbf, Torque - 311.8 Nm | 230.0 lb-ft |
| Features | Swivel |
| Finish | Black Oxide; Black Oxide |
| Thread Size | 3/4-10 |
| Maximum Load | 2.5 tons (2.27 metric tons) |