American Drill Bushing Company Hoist Ring SHR-33616

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Ring - SHR-33616 - Reid Supply
Norton Shores, MI, United States
Hoist Ring
SHR-33616
Hoist Ring SHR-33616
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-33616
Product Name Hoist Ring
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size 5/8-11
Maximum Load 2 tons (1.81 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Eye Self Locking Hook X-025 WLL ton 4 - 402300400720 - Certex UK
Specs
Special Applications Hook
Material Steel; Quenched and Tempered Alloy Steel.
Maximum Load 4.41 tons (4 metric tons)
View Details
Shackles - 3123370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Lift-Check™ Center-Pull Hoist Rings with Long U-Bar - 23526LC - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Tuff Forged™ Swivel Hoist Ring: 1/2-13 x 3/4 Thread, Rated Load: 2500 lbs. - AK56008 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 1.25 tons (1.13 metric tons)
View Details