American Drill Bushing Company Hoist Ring SHR-33614

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Ring - SHR-33614 - Reid Supply
Norton Shores, MI, United States
Hoist Ring
SHR-33614
Hoist Ring SHR-33614
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-33614
Product Name Hoist Ring
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size 5/8-11
Maximum Load 2 tons (1.81 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Swivel Hoist Rings Crosby HR-125M 1016679 - 42151016679 - Certex UK
Specs
Features Swivel
Weight 14.4 lbs (6.53 kg)
View Details
Shackles - 2553740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar - 23416LC - Jergens, Inc.
Specs
Type Center-pull
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
View Details
SS Safety Engineered Hoist Ring - 29854 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
View Details