American Drill Bushing Company Hoist Ring SHR-33513

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Ring - SHR-33513 - Reid Supply
Norton Shores, MI, United States
Hoist Ring
SHR-33513
Hoist Ring SHR-33513
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-33513
Product Name Hoist Ring
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size 1/2-13
Maximum Load 1.25 tons (1.13 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 3123566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Swivel Jaw / Eye Crosby S3 WLL ton 15 - 422501500090 - Certex UK
Specs
Features Swivel
Maximum Load 16.53 tons (15 metric tons)
Weight 61.08 lbs (27.7 kg)
View Details
Lift-Check™ SP2000™ Side-Pull Hoist Rings - 47585LC - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Load Ring VLBS-U-2 with spring - 7994830 - RUD Chain, Inc.
Specs
Type Center-pull; Side-pull
Features Pivot
Material Steel
View Details