American Drill Bushing Company Hoist Rings, Load Capacity - 133446.6 N | 30000 lbf, Torque - 637.2 Nm | 470.0 lb-ft SHR-33427

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 133446.6 N | 30000 lbf, Torque - 637.2 Nm | 470.0 lb-ft - SHR-33427 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 133446.6 N | 30000 lbf, Torque - 637.2 Nm | 470.0 lb-ft
SHR-33427
Hoist Rings, Load Capacity - 133446.6 N | 30000 lbf, Torque - 637.2 Nm | 470.0 lb-ft SHR-33427
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-33427
Product Name Hoist Rings, Load Capacity - 133446.6 N | 30000 lbf, Torque - 637.2 Nm | 470.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size 2-4 1/2
Maximum Load 15 tons (13.61 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Traditional Center-Pull Hoist Rings - 23462-SS - Jergens, Inc.
Specs
Type Center-pull
Thread Size M12 x 1.75
Maximum Load 1.16 tons (1.05 metric tons)
View Details
Hoist Ring 8-203 WLL ton 2.7 - 42158203021L - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 2.98 tons (2.7 metric tons)
Weight 4.19 lbs (1.9 kg)
View Details
Shackles - 1244813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Heavy Duty® Hoist Ring - 33604 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details