American Drill Bushing Company Hoist Rings, Load Capacity - 10008.5 N | 2250 lbf, Torque - 33.9 Nm | 25.0 lb-ft SHR-33316

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 10008.5 N | 2250 lbf, Torque - 33.9 Nm | 25.0 lb-ft - SHR-33316 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 10008.5 N | 2250 lbf, Torque - 33.9 Nm | 25.0 lb-ft
SHR-33316
Hoist Rings, Load Capacity - 10008.5 N | 2250 lbf, Torque - 33.9 Nm | 25.0 lb-ft SHR-33316
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-33316
Product Name Hoist Rings, Load Capacity - 10008.5 N | 2250 lbf, Torque - 33.9 Nm | 25.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size 1/2-13
Maximum Load 1.12 tons (1.02 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Female Double Swivel Ring Codipro FE DSR UP WLL ton 2.5 - 4215FEDSRM20UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 2.76 tons (2.5 metric tons)
View Details
Shackles - 1244851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Mild steel
Finish Galvanized
View Details
Traditional Center-Pull Hoist Rings with Long U-Bar - 23512 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1/2-13 In
Maximum Load 1.25 tons (1.13 metric tons)
View Details
Heavy Duty® Hoist Ring - Metric - 34102 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details