Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.
. Heavy Duty Hoist Ring. 360 Degree Swivel & 180 Degree Pivot Under Load. 5/16-18 Thread. 800 Pound Load Capacity.
| Reid Supply | |
|---|---|
| Product Category | Hoist Rings |
| Product Number | SHR-33214 |
| Product Name | Hoist Ring |
| Features | Swivel |
| Finish | Black Oxide; Black Oxide |
| Thread Size | 5/16-18 |
| Maximum Load | 0.4000 tons (0.3629 metric tons) |