American Drill Bushing Company Hoist Rings, Load Capacity - 2446.5 N | 550 lbf, Torque - 6.8 Nm | 5.0 lb-ft SHR-33112

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 2446.5 N | 550 lbf, Torque - 6.8 Nm | 5.0 lb-ft - SHR-33112 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 2446.5 N | 550 lbf, Torque - 6.8 Nm | 5.0 lb-ft
SHR-33112
Hoist Rings, Load Capacity - 2446.5 N | 550 lbf, Torque - 6.8 Nm | 5.0 lb-ft SHR-33112
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-33112
Product Name Hoist Rings, Load Capacity - 2446.5 N | 550 lbf, Torque - 6.8 Nm | 5.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size 1/4-20
Maximum Load 0.2750 tons (0.2495 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1244826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Hoist Ring 8-203 WLL ton 1.3 - 42158203010 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 1.43 tons (1.3 metric tons)
Weight 3.75 lbs (1.7 kg)
View Details
Stainless Steel Forged Center-Pull Hoist Rings - 23915-SS - Jergens, Inc.
Specs
Type Center-pull
Thread Size 5/8-11 In
Maximum Load 2 tons (1.81 metric tons)
View Details
Pivoting Hoist Rings -  - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Type Center-pull; Screw-mount Lifting Rings
Features Pivot
Material Steel
View Details