American Drill Bushing Company Hoist Rings, Load Capacity - 44482.2 N | 10000 lbf, Torque - 38 Nm | 28.0 lb-ft SHR-33105

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 44482.2 N | 10000 lbf, Torque - 38 Nm | 28.0 lb-ft - SHR-33105 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 44482.2 N | 10000 lbf, Torque - 38 Nm | 28.0 lb-ft
SHR-33105
Hoist Rings, Load Capacity - 44482.2 N | 10000 lbf, Torque - 38 Nm | 28.0 lb-ft SHR-33105
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-33105
Product Name Hoist Rings, Load Capacity - 44482.2 N | 10000 lbf, Torque - 38 Nm | 28.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size 1-8
Maximum Load 5 tons (4.54 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Jaw / Hook Crosby S1 WLL ton 10 - 422501000280 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 11.02 tons (10 metric tons)
View Details
Forged Center-Pull Hoist Rings - 23914 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 5/8-11 In
Maximum Load 2 tons (1.81 metric tons)
View Details
Shackles - 3123364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Side Pull Hoist Rings -  - DME Company
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel
View Details