American Drill Bushing Company Hoist Rings, Load Capacity - 31137.6 N | 7000 lbf, Torque - 1084.7 Nm | 800.0 lb-ft SHR-33103

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 31137.6 N | 7000 lbf, Torque - 1084.7 Nm | 800.0 lb-ft - SHR-33103 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 31137.6 N | 7000 lbf, Torque - 1084.7 Nm | 800.0 lb-ft
SHR-33103
Hoist Rings, Load Capacity - 31137.6 N | 7000 lbf, Torque - 1084.7 Nm | 800.0 lb-ft SHR-33103
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-33103
Product Name Hoist Rings, Load Capacity - 31137.6 N | 7000 lbf, Torque - 1084.7 Nm | 800.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size 3/4-10
Maximum Load 3.5 tons (3.18 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro OS DSR UP UNC WLL ton 1.8 - 4215OSDSRU058UP - Certex UK
Specs
Features Swivel
Maximum Load 1.98 tons (1.8 metric tons)
Weight 1.98 lbs (0.9000 kg)
View Details
Shackles - 750632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23325 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details