American Drill Bushing Company Hoist Ring SHR-24016

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Safety Engineered Hoist Ring. M16 X 2.0 Thread. 1900 Kilogram Load Capacity.
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Safety Engineered Hoist Ring. M16 X 2.0 Thread. 1900 Kilogram Load Capacity.

Suppliers

Company
Product
Description
Supplier Links
Hoist Ring - SHR-24016 - Reid Supply
Norton Shores, MI, United States
Hoist Ring
SHR-24016
Hoist Ring SHR-24016
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Safety Engineered Hoist Ring. M16 X 2.0 Thread. 1900 Kilogram Load Capacity.

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Safety Engineered Hoist Ring. M16 X 2.0 Thread. 1900 Kilogram Load Capacity.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-24016
Product Name Hoist Ring
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size M16 x 2.0
Maximum Load 2.09 tons (1.9 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 22.5 - 424102250370 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 24.8 tons (22.5 metric tons)
View Details
Shackles - 750654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
Stainless Steel Forged Center-Pull Hoist Rings - 23956-SS - Jergens, Inc.
Specs
Type Center-pull
Thread Size M8 x 1.25
Maximum Load 0.4410 tons (0.4001 metric tons)
View Details
Delta Ring - 300532 -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Maximum Load 1.5 tons (1.36 metric tons)
Units Inch
Inch 2"
View Details