American Drill Bushing Company Hoist Ring SHR-24008

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Safety Engineered Hoist Ring. M8 X 1.25 Thread. 400 Kilogram Load Capacity.
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Safety Engineered Hoist Ring. M8 X 1.25 Thread. 400 Kilogram Load Capacity.

Suppliers

Company
Product
Description
Supplier Links
Hoist Ring - SHR-24008 - Reid Supply
Norton Shores, MI, United States
Hoist Ring
SHR-24008
Hoist Ring SHR-24008
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Safety Engineered Hoist Ring. M8 X 1.25 Thread. 400 Kilogram Load Capacity.

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Safety Engineered Hoist Ring. M8 X 1.25 Thread. 400 Kilogram Load Capacity.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-24008
Product Name Hoist Ring
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size M8 X 1.25
Maximum Load 0.4410 tons (0.4001 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1239963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Forged Center-Pull Hoist Rings - 23933 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1-1/2-6 In
Maximum Load 12 tons (10.89 metric tons)
View Details
Double Swivel Lifting Ring Codipro FE.DSS UP-Female WLL ton 10 - 4215FEDSSM36UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 11.02 tons (10 metric tons)
View Details