American Drill Bushing Company Hoist Rings, Load Capacity - 17792.9 N | 4000 lbf, Torque - 81.3 Nm | 60.0 lb-ft SHR-23320

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 17792.9 N | 4000 lbf, Torque - 81.3 Nm | 60.0 lb-ft - SHR-23320 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 17792.9 N | 4000 lbf, Torque - 81.3 Nm | 60.0 lb-ft
SHR-23320
Hoist Rings, Load Capacity - 17792.9 N | 4000 lbf, Torque - 81.3 Nm | 60.0 lb-ft SHR-23320
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-23320
Product Name Hoist Rings, Load Capacity - 17792.9 N | 4000 lbf, Torque - 81.3 Nm | 60.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size 5/8-11
Maximum Load 2 tons (1.81 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye / Eye Crosby S5 WLL ton 45 Ton - 422504500100 - Certex UK
Specs
Features Swivel
Maximum Load 49.6 tons (45 metric tons)
Weight 216 lbs (98 kg)
View Details
Shackle-Lok™ Hoist Rings - 24451NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size M8 x 1.25
Maximum Load 0.4410 tons (0.4001 metric tons)
View Details
Shackles - 1244831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Hoist Ring - Inch - SHR Series - DME Company
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details