American Drill Bushing Company Hoist Rings, Load Capacity - 133446.6 N | 30000 lbf, Torque - 1084.7 Nm | 800.0 lb-ft SHR-23200

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 133446.6 N | 30000 lbf, Torque - 1084.7 Nm | 800.0 lb-ft - SHR-23200 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 133446.6 N | 30000 lbf, Torque - 1084.7 Nm | 800.0 lb-ft
SHR-23200
Hoist Rings, Load Capacity - 133446.6 N | 30000 lbf, Torque - 1084.7 Nm | 800.0 lb-ft SHR-23200
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-23200
Product Name Hoist Rings, Load Capacity - 133446.6 N | 30000 lbf, Torque - 1084.7 Nm | 800.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size 2-4-1/2
Maximum Load 15 tons (13.61 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 3123342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23355 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Quick Lift Double Swivel Ring QL DSR WLL ton 3.5 - 4215QLDSRM30 - Certex UK
Specs
Features Swivel
Material Steel; gradup steel
Maximum Load 3.86 tons (3.5 metric tons)
View Details
Lifting Ring / Long D-Ring: 5/8-11 Thread, Rated Load: 2500 lbs. - AK43721 - Te-Co, Inc.
Specs
Maximum Load 1.25 tons (1.13 metric tons)
Inch 5/8"
View Details