American Drill Bushing Company Hoist Rings, Load Capacity - 4448.2 N | 1000 lbf, Torque - 16.3 Nm | 12.0 lb-ft SHR-23053

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 4448.2 N | 1000 lbf, Torque - 16.3 Nm | 12.0 lb-ft - SHR-23053 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 4448.2 N | 1000 lbf, Torque - 16.3 Nm | 12.0 lb-ft
SHR-23053
Hoist Rings, Load Capacity - 4448.2 N | 1000 lbf, Torque - 16.3 Nm | 12.0 lb-ft SHR-23053
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-23053
Product Name Hoist Rings, Load Capacity - 4448.2 N | 1000 lbf, Torque - 16.3 Nm | 12.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size 3/8-16
Maximum Load 0.5000 tons (0.4536 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackle-Lok™ Hoist Rings - 24416NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 1-8 In
Maximum Load 5 tons (4.54 metric tons)
View Details
Swivel Eye / Hook Crosby S6 WLL ton 25 Ton - 422502500300 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 27.56 tons (25 metric tons)
View Details
Shackles - 674049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Delta Ring - 300532 -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Maximum Load 1.5 tons (1.36 metric tons)
Units Inch
Inch 2"
View Details