American Drill Bushing Company Hoist Rings, Load Capacity - 2446.5 N | 550 lbf, Torque - 6.8 Nm | 5.0 lb-ft SHR-23050

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 2446.5 N | 550 lbf, Torque - 6.8 Nm | 5.0 lb-ft - SHR-23050 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 2446.5 N | 550 lbf, Torque - 6.8 Nm | 5.0 lb-ft
SHR-23050
Hoist Rings, Load Capacity - 2446.5 N | 550 lbf, Torque - 6.8 Nm | 5.0 lb-ft SHR-23050
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-23050
Product Name Hoist Rings, Load Capacity - 2446.5 N | 550 lbf, Torque - 6.8 Nm | 5.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size 1/4-20
Maximum Load 0.2750 tons (0.2495 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye / Jaw Crosby S4 WLL ton 3 - 422500300110 - Certex UK
Specs
Features Swivel
Maximum Load 3.31 tons (3 metric tons)
Weight 9 lbs (4.08 kg)
View Details
Shackles - 1835920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Side Swivel Lifting Rings - 47852 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel, Black Oxide
View Details
PowerPoint® Direct Connection Lifting Point PP-VIP-1/2
Specs
Type Center-pull
Special Applications Chain
Material Steel
View Details