American Drill Bushing Company Hoist Rings, Load Capacity - 17792.9 N | 4000 lbf, Torque - 81.3 Nm | 60.0 lb-ft SHR-23001

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 17792.9 N | 4000 lbf, Torque - 81.3 Nm | 60.0 lb-ft - SHR-23001 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 17792.9 N | 4000 lbf, Torque - 81.3 Nm | 60.0 lb-ft
SHR-23001
Hoist Rings, Load Capacity - 17792.9 N | 4000 lbf, Torque - 81.3 Nm | 60.0 lb-ft SHR-23001
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-23001
Product Name Hoist Rings, Load Capacity - 17792.9 N | 4000 lbf, Torque - 81.3 Nm | 60.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size 5/8-11
Maximum Load 2 tons (1.81 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro SS DSR WLL ton 0.5 - 4215SSDSRM10 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 0.5512 tons (0.5000 metric tons)
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23324 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Shackles - 1512963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Galvanized
View Details
EZ-Torque™ Hoist Rings -  - DME Company
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details