American Cylinder Company, Inc. Reed/Hall-Effect/Magnetic Switch MSL-6

Description
LED REED SWITCH (NO BAND), 5 WATT NORMALLY OPEN W/39" LEADS. FREE 2 YEAR RADWELL WARRANTY
Description
LED REED SWITCH (NO BAND), 5 WATT NORMALLY OPEN W/39" LEADS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 8116645 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
8116645
Reed/Hall-Effect/Magnetic Switch 8116645
LED REED SWITCH (NO BAND), 5 WATT NORMALLY OPEN W/39" LEADS. FREE 2 YEAR RADWELL WARRANTY

LED REED SWITCH (NO BAND), 5 WATT NORMALLY OPEN W/39" LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 8116645
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Angle, Linear Position Measuring - 620-A31315LLUBTR-XZ-S-SE-10TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
DCWH Submersible DC to DC LVDT Displacement Transducer - DCWH10000B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 9.84 inch (250 mm)
View Details