American Bright Optoelectronics Corporation Optoisolators - Transistor, Photovoltaic Output - BPC-817S ( C BIN ) BPC-817S ( C BIN )

Description
Manufacturer: American Bright Optoelectronics Corporation Win Source Part Number: 864464-BPC-817S ( C BIN ) Operating Temperature Range: -30°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: BPC-817 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.40.8000 Other Part Number: 2007-BPC-817S(CBIN)T R, 2007-BPC-817S(CBIN)C T, BPC-817S, BPC-817S(CBIN), BPC-817S(CBIN)-ND, 2007-BPC-817S(CBIN)D KR
Request a Quote Datasheet
Description
Manufacturer: American Bright Optoelectronics Corporation Win Source Part Number: 864464-BPC-817S ( C BIN ) Operating Temperature Range: -30°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: BPC-817 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.40.8000 Other Part Number: 2007-BPC-817S(CBIN)T R, 2007-BPC-817S(CBIN)C T, BPC-817S, BPC-817S(CBIN), BPC-817S(CBIN)-ND, 2007-BPC-817S(CBIN)D KR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - BPC-817S ( C BIN ) - 864464-BPC-817S ( C BIN ) - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - BPC-817S ( C BIN )
864464-BPC-817S ( C BIN )
Optoisolators - Transistor, Photovoltaic Output - BPC-817S ( C BIN ) 864464-BPC-817S ( C BIN )
Manufacturer: American Bright Optoelectronics Corporation Win Source Part Number: 864464-BPC-817S ( C BIN ) Operating Temperature Range: -30°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: BPC-817 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.40.8000 Other Part Number: 2007-BPC-817S(CBIN)T R, 2007-BPC-817S(CBIN)C T, BPC-817S, BPC-817S(CBIN), BPC-817S(CBIN)-ND, 2007-BPC-817S(CBIN)D KR

Manufacturer: American Bright Optoelectronics Corporation
Win Source Part Number: 864464-BPC-817S ( C BIN )
Operating Temperature Range: -30°C ~ 110°C
Features: Optoisolator Transistor Output 5000Vrms Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: BPC-817
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.40.8000
Other Part Number: 2007-BPC-817S(CBIN)TR, 2007-BPC-817S(CBIN)CT, BPC-817S, BPC-817S(CBIN), BPC-817S(CBIN)-ND, 2007-BPC-817S(CBIN)DKR

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-BPC-817S ( C BIN )
Bipolar Transistor 903-BPC-817S ( C BIN )
SENSOR PHOTO 4SMD Product overview: BPC-817S ( C BIN ) from American Bright is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-BPC-817S ( C BIN ) can be used for catalog matching and distributor lookup.

SENSOR PHOTO 4SMD Product overview: BPC-817S ( C BIN ) from American Bright is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-BPC-817S ( C BIN ) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 864464-BPC-817S ( C BIN ) 903-BPC-817S ( C BIN )
Product Name Optoisolators - Transistor, Photovoltaic Output - BPC-817S ( C BIN ) Bipolar Transistor
Package Type SOT3; 4-SMD Tape & Reel (TR)
Unlock Full Specs
to access all available technical data