The BPC-817 is an optically coupled isolator containing a GaAs light-emitting diode and an NPN silicon phototransistor, designed for signal transmission between circuits of different potentials. It features a 2.54 mm lead pitch and comes in a through-hole package. The device offers 5,000 Vrms isolation voltage, a current transfer ratio ranging from 50% to 600%, and a typical rise time of 4 μs. It meets UL/CUL, VDE, and CQC safety approvals and complies with RoHS standards. Operating temperature ranges from -30°C to +110°C, with storage temperatures from -55°C to +125°C. The part is rated for a maximum forward current of 50 mA and collector current of 50 mA.
PHOTO COUPLER BIN B Product overview: BPC-817 from American Bright is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-BPC-817 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-BPC-817 |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |
| Packing Method | Bulk |
| IC(max) | 30 milliamps |